Spiroflow Systems, Inc. Flexible Screw Conveyors

Description
Flexible Screw Conveyors Economical & versatile for a multitude of products & applications. Spiroflow Flexible Screw Conveyors are just that – flexible! They can convey in any direction from horizontal to vertical, routed around fixed obstacles and equipment, and from one room to another. They are ideal for lifting materials from bag dump stations or storage bins and conveying products at ceiling height to feed a line of processing or packaging machines – as multiple discharge points can be placed along horizontal sections. Spiroflow’s Flexible Screw Conveyors inherently ensure material is constantly being remixed. This is accomplished through the action of the rotating spiral – effectively eliminating the risk of product segregation. Flexible Screw Conveyors are also an extremely cost effective method of conveying dry bulk solids and ingredients! Flexible Screw Conveyors are called by many different names, including a flexible auger, flexible screw conveyor, flex conveyor, flexible spiral conveyor, helix or helical conveyor. Features Design Simplicity Gentle Product Handling Greater Hygiene Dust-free Operation Easy to Clean Constant Remixing Low Cost Low Maintenance Heavy-duty
Datasheet
Description
Flexible Screw Conveyors Economical & versatile for a multitude of products & applications. Spiroflow Flexible Screw Conveyors are just that – flexible! They can convey in any direction from horizontal to vertical, routed around fixed obstacles and equipment, and from one room to another. They are ideal for lifting materials from bag dump stations or storage bins and conveying products at ceiling height to feed a line of processing or packaging machines – as multiple discharge points can be placed along horizontal sections. Spiroflow’s Flexible Screw Conveyors inherently ensure material is constantly being remixed. This is accomplished through the action of the rotating spiral – effectively eliminating the risk of product segregation. Flexible Screw Conveyors are also an extremely cost effective method of conveying dry bulk solids and ingredients! Flexible Screw Conveyors are called by many different names, including a flexible auger, flexible screw conveyor, flex conveyor, flexible spiral conveyor, helix or helical conveyor. Features Design Simplicity Gentle Product Handling Greater Hygiene Dust-free Operation Easy to Clean Constant Remixing Low Cost Low Maintenance Heavy-duty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Screw Conveyors -  - Spiroflow Systems, Inc.
Monroe, NC, United States
Flexible Screw Conveyors
Flexible Screw Conveyors
Flexible Screw Conveyors Economical & versatile for a multitude of products & applications. Spiroflow Flexible Screw Conveyors are just that – flexible! They can convey in any direction from horizontal to vertical, routed around fixed obstacles and equipment, and from one room to another. They are ideal for lifting materials from bag dump stations or storage bins and conveying products at ceiling height to feed a line of processing or packaging machines – as multiple discharge points can be placed along horizontal sections. Spiroflow’s Flexible Screw Conveyors inherently ensure material is constantly being remixed. This is accomplished through the action of the rotating spiral – effectively eliminating the risk of product segregation. Flexible Screw Conveyors are also an extremely cost effective method of conveying dry bulk solids and ingredients! Flexible Screw Conveyors are called by many different names, including a flexible auger, flexible screw conveyor, flex conveyor, flexible spiral conveyor, helix or helical conveyor. Features Design Simplicity Gentle Product Handling Greater Hygiene Dust-free Operation Easy to Clean Constant Remixing Low Cost Low Maintenance Heavy-duty

Flexible Screw Conveyors

Economical & versatile for a multitude of products & applications.

Spiroflow Flexible Screw Conveyors are just that – flexible! They can convey in any direction from horizontal to vertical, routed around fixed obstacles and equipment, and from one room to another. They are ideal for lifting materials from bag dump stations or storage bins and conveying products at ceiling height to feed a line of processing or packaging machines – as multiple discharge points can be placed along horizontal sections.

Spiroflow’s Flexible Screw Conveyors inherently ensure material is constantly being remixed. This is accomplished through the action of the rotating spiral – effectively eliminating the risk of product segregation. Flexible Screw Conveyors are also an extremely cost effective method of conveying dry bulk solids and ingredients!

Flexible Screw Conveyors are called by many different names, including a flexible auger, flexible screw conveyor, flex conveyor, flexible spiral conveyor, helix or helical conveyor.

Features

  • Design Simplicity
  • Gentle Product Handling
  • Greater Hygiene
  • Dust-free Operation
  • Easy to Clean
  • Constant Remixing
  • Low Cost
  • Low Maintenance
  • Heavy-duty
Supplier's Site Datasheet

Technical Specifications

  Spiroflow Systems, Inc.
Product Category Industrial Conveyors
Product Name Flexible Screw Conveyors
Conveyor Type Flexible Screw
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
AquaPruf 7400 Förderbänder -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details
Mechanical Vertical Reciprocating Conveyors - VCM-4 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 4000 lbs (1814 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details