Spiroflow Systems, Inc. Aero Mechanical Conveyors Aeroflow®

Description
Aero Mechanical Conveyors are ideal for vertical or angled conveying of a wide variety of products, even fragile, fibrous or cohesive ones. High throughput & total batch transfer. Our Aeroflow aero mechanical conveyor has a tubular design where a cable assembly, with evenly spaced polyurethane discs, move at high speed. The cable assembly runs in specially designed sprockets at each corner and each end of the conveyor. The action of the cable assembly traveling at high speed creates an air stream running at the same velocity. As the material is fed into the airstream, it is fluidized and conveyed to the outlet where it is centrifugally ejected. Features Proven Design Operates at any angle from 0-90° Transfers Materials Vertically & Horizontally Easy to Clean Total Transfer Gentle Conveying Action Multiple Inlets & Outlets Mobile Conveys Difficult Materials Maintains Mixtures High Throughput Totally Enclosed for Total Containment Dust-free Conveying No Dust Collection System Low Power Consumption
Datasheet
Description
Aero Mechanical Conveyors are ideal for vertical or angled conveying of a wide variety of products, even fragile, fibrous or cohesive ones. High throughput & total batch transfer. Our Aeroflow aero mechanical conveyor has a tubular design where a cable assembly, with evenly spaced polyurethane discs, move at high speed. The cable assembly runs in specially designed sprockets at each corner and each end of the conveyor. The action of the cable assembly traveling at high speed creates an air stream running at the same velocity. As the material is fed into the airstream, it is fluidized and conveyed to the outlet where it is centrifugally ejected. Features Proven Design Operates at any angle from 0-90° Transfers Materials Vertically & Horizontally Easy to Clean Total Transfer Gentle Conveying Action Multiple Inlets & Outlets Mobile Conveys Difficult Materials Maintains Mixtures High Throughput Totally Enclosed for Total Containment Dust-free Conveying No Dust Collection System Low Power Consumption
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aero Mechanical Conveyors - Aeroflow® - Spiroflow Systems, Inc.
Monroe, NC, United States
Aero Mechanical Conveyors
Aeroflow®
Aero Mechanical Conveyors Aeroflow®
Aero Mechanical Conveyors are ideal for vertical or angled conveying of a wide variety of products, even fragile, fibrous or cohesive ones. High throughput & total batch transfer. Our Aeroflow aero mechanical conveyor has a tubular design where a cable assembly, with evenly spaced polyurethane discs, move at high speed. The cable assembly runs in specially designed sprockets at each corner and each end of the conveyor. The action of the cable assembly traveling at high speed creates an air stream running at the same velocity. As the material is fed into the airstream, it is fluidized and conveyed to the outlet where it is centrifugally ejected. Features Proven Design Operates at any angle from 0-90° Transfers Materials Vertically & Horizontally Easy to Clean Total Transfer Gentle Conveying Action Multiple Inlets & Outlets Mobile Conveys Difficult Materials Maintains Mixtures High Throughput Totally Enclosed for Total Containment Dust-free Conveying No Dust Collection System Low Power Consumption

Aero Mechanical Conveyors are ideal for vertical or angled conveying of a wide variety of products, even fragile, fibrous or cohesive ones. High throughput & total batch transfer.

Our Aeroflow aero mechanical conveyor has a tubular design where a cable assembly, with evenly spaced polyurethane discs, move at high speed. The cable assembly runs in specially designed sprockets at each corner and each end of the conveyor. The action of the cable assembly traveling at high speed creates an air stream running at the same velocity. As the material is fed into the airstream, it is fluidized and conveyed to the outlet where it is centrifugally ejected.

Features

  • Proven Design
  • Operates at any angle from 0-90°
  • Transfers Materials Vertically & Horizontally
  • Easy to Clean
  • Total Transfer
  • Gentle Conveying Action
  • Multiple Inlets & Outlets
  • Mobile
  • Conveys Difficult Materials
  • Maintains Mixtures
  • High Throughput
  • Totally Enclosed for Total Containment
  • Dust-free Conveying
  • No Dust Collection System
  • Low Power Consumption
Supplier's Site Datasheet

Technical Specifications

  Spiroflow Systems, Inc.
Product Category Industrial Conveyors
Product Number Aeroflow®
Product Name Aero Mechanical Conveyors
Conveyor Type Tubular Conveyor with Cable Assembly and Evenly Spaced Polyurethane Discs
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Duty Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
FL 150 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Hydraulic Vertical Reciprocating Conveyors - VSH-6 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 6000 lbs (2721 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details