Spirax-Sarco Combined Sight Glass and Check Valve Sight Check

Description
A sight check is a combined sight glass and check valve. It is used to observe discharges from steam traps. The position of the ball check indicates whether or not condensate is flowing. Where condensate rises after the trap it eliminates the need for a separate check valve thus simplifying installation. The sight check is particularly useful for commissioning a steam trap fitted with an adjustable needle valve / steam lock release (SLR). It can also be used on other liquid lines where the materials of construction are compatible.
Description
A sight check is a combined sight glass and check valve. It is used to observe discharges from steam traps. The position of the ball check indicates whether or not condensate is flowing. Where condensate rises after the trap it eliminates the need for a separate check valve thus simplifying installation. The sight check is particularly useful for commissioning a steam trap fitted with an adjustable needle valve / steam lock release (SLR). It can also be used on other liquid lines where the materials of construction are compatible.

Suppliers

Company
Product
Description
Supplier Links
Combined Sight Glass and Check Valve - Sight Check - Spirax-Sarco
Cheltenham, United Kingdom
Combined Sight Glass and Check Valve
Sight Check
Combined Sight Glass and Check Valve Sight Check
A sight check is a combined sight glass and check valve. It is used to observe discharges from steam traps. The position of the ball check indicates whether or not condensate is flowing. Where condensate rises after the trap it eliminates the need for a separate check valve thus simplifying installation. The sight check is particularly useful for commissioning a steam trap fitted with an adjustable needle valve / steam lock release (SLR). It can also be used on other liquid lines where the materials of construction are compatible.

A sight check is a combined sight glass and check valve. It is used to observe discharges from steam traps. The position of the ball check indicates whether or not condensate is flowing. Where condensate rises after the trap it eliminates the need for a separate check valve thus simplifying installation. The sight check is particularly useful for commissioning a steam trap fitted with an adjustable needle valve / steam lock release (SLR).

It can also be used on other liquid lines where the materials of construction are compatible.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Sight Windows
Product Number Sight Check
Product Name Combined Sight Glass and Check Valve
Window Shape Circular
Connection Type Threaded - NPT
Thread or Flange Size: 0.5000 to 1 inch (12.7 to 25.4 mm)
Pressure Rating 50.76 psi (35.73 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Style Double Wall Sight Flow Indicator - GYW150V-TF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 1.5 inch (38.1 mm)
View Details
EUV Laser Grade (Excimer) Fused Silica Viewport, 1.37″ View Dia, 1.50″ Dia Stainless Steel Weld Adapter - A0657-16-W - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Welded
Window Diameter, Length 1.37 inch (34.8 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type ODF Solder
Pressure Rating 650 psi (457 m H2O)
View Details