MPF Products, INC. UV Standard Grade Sapphire Viewport, 0.59″ View Dia, 1.18″ QF / KF Flange A0813-1-QF

Description
UV Grade Sapphire Viewport, 0.59″ View Dia, 1.18″ QF / KF Flange Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible
Request a Quote
Description
UV Grade Sapphire Viewport, 0.59″ View Dia, 1.18″ QF / KF Flange Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Standard Grade Sapphire Viewport, 0.59″ View Dia, 1.18″ QF / KF Flange - A0813-1-QF - MPF Products, INC.
Gray Court, SC, United States
UV Standard Grade Sapphire Viewport, 0.59″ View Dia, 1.18″ QF / KF Flange
A0813-1-QF
UV Standard Grade Sapphire Viewport, 0.59″ View Dia, 1.18″ QF / KF Flange A0813-1-QF
UV Grade Sapphire Viewport, 0.59″ View Dia, 1.18″ QF / KF Flange Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible

UV Grade Sapphire Viewport, 0.59″ View Dia, 1.18″ QF / KF Flange

Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A0813-1-QF
Product Name UV Standard Grade Sapphire Viewport, 0.59″ View Dia, 1.18″ QF / KF Flange
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

DUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 780nm R < 0.25% Per Surface, 1.40
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details
EUV Laser Grade (Excimer) Fused Silica Viewport, Zero Length Profile, 5.38″ View Dia, 8.00″ Conflat Flange - A0652-7-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 5.38 inch (137 mm)
View Details
UV Standard Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 3.37″ Conflat Flange - A0651-2-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details
UV Standard Grade Sapphire Viewport, 1.44″ View Dia, 2.50″ Dia Stainless Steel Weld Adapter - A0633-3-W - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Welded
Window Diameter, Length 1.44 inch (36.58 mm)
View Details