Spirax-Sarco Spirax-Monnier Miniature Compressed Air Filter / Regulator MPN2

Description
The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator. Self-relieving. High efficiency Exceeding 99.95% against D.O.P. tests. Efficiency testing carried out in accordance with ISO 12500 at 51 mg / m 3 (40 ppm) inlet concentration. Oil carryover less than 0.0255 mg / m 3 (0.02 ppm). 100% water removal at line temperature. Polycarbonate bowl. External black anodised finish. Particle effiency: 99.96% Inlet dry pressure drop: 1.5 psi d
Description
The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator. Self-relieving. High efficiency Exceeding 99.95% against D.O.P. tests. Efficiency testing carried out in accordance with ISO 12500 at 51 mg / m 3 (40 ppm) inlet concentration. Oil carryover less than 0.0255 mg / m 3 (0.02 ppm). 100% water removal at line temperature. Polycarbonate bowl. External black anodised finish. Particle effiency: 99.96% Inlet dry pressure drop: 1.5 psi d

Suppliers

Company
Product
Description
Supplier Links
Spirax-Monnier Miniature Compressed Air Filter / Regulator - MPN2 - Spirax-Sarco
Cheltenham, United Kingdom
Spirax-Monnier Miniature Compressed Air Filter / Regulator
MPN2
Spirax-Monnier Miniature Compressed Air Filter / Regulator MPN2
The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator. Self-relieving. High efficiency Exceeding 99.95% against D.O.P. tests. Efficiency testing carried out in accordance with ISO 12500 at 51 mg / m 3 (40 ppm) inlet concentration. Oil carryover less than 0.0255 mg / m 3 (0.02 ppm). 100% water removal at line temperature. Polycarbonate bowl. External black anodised finish. Particle effiency: 99.96% Inlet dry pressure drop: 1.5 psi d

The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems.

Principal features:

  • Compact miniature oil removing filter / regulator.
  • Self-relieving.
  • High efficiency
  • Exceeding 99.95% against D.O.P. tests.
  • Efficiency testing carried out in accordance with ISO 12500 at 51 mg / m 3 (40 ppm) inlet concentration.
  • Oil carryover less than 0.0255 mg / m 3 (0.02 ppm).
  • 100% water removal at line temperature.
  • Polycarbonate bowl.
  • External black anodised finish.
  • Particle effiency: 99.96%
  • Inlet dry pressure drop: 1.5 psi d
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number MPN2
Product Name Spirax-Monnier Miniature Compressed Air Filter / Regulator
Primary Material Aluminum; Polycarbonate
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 130.53 psi (91.87 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Wheel Operator - 1131012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.25 inch (31.75 mm)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Flanged Check Valve - DFT® PDC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
DT 3-Way Valve, Spade Terminals, Cartridge, 12 VDC - DT-3C-12 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details