Spirax-Sarco Monnier Miniature Compressed Air Filter / Regulator MP2M

Description
The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator. Self-relieving. High efficiency Exceeding 99.95% against D.O.P. tests. Efficiency testing carried out in accordance with ISO 12500 at 51 mg / m 3 (40 ppm) inlet concentration. Oil carryover less than 0.0255 mg / m 3 (0.02 ppm). 100% water removal at line temperature. Polycarbonate bowl. External black anodised finish. Particle effiency: 99.96% Inlet dry pressure drop: 1.5 psi d
Description
The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator. Self-relieving. High efficiency Exceeding 99.95% against D.O.P. tests. Efficiency testing carried out in accordance with ISO 12500 at 51 mg / m 3 (40 ppm) inlet concentration. Oil carryover less than 0.0255 mg / m 3 (0.02 ppm). 100% water removal at line temperature. Polycarbonate bowl. External black anodised finish. Particle effiency: 99.96% Inlet dry pressure drop: 1.5 psi d

Suppliers

Company
Product
Description
Supplier Links
Monnier Miniature Compressed Air Filter / Regulator - MP2M - Spirax-Sarco
Cheltenham, United Kingdom
Monnier Miniature Compressed Air Filter / Regulator
MP2M
Monnier Miniature Compressed Air Filter / Regulator MP2M
The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator. Self-relieving. High efficiency Exceeding 99.95% against D.O.P. tests. Efficiency testing carried out in accordance with ISO 12500 at 51 mg / m 3 (40 ppm) inlet concentration. Oil carryover less than 0.0255 mg / m 3 (0.02 ppm). 100% water removal at line temperature. Polycarbonate bowl. External black anodised finish. Particle effiency: 99.96% Inlet dry pressure drop: 1.5 psi d

The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems.

Principal features:

  • Compact miniature oil removing filter / regulator.
  • Self-relieving.
  • High efficiency
  • Exceeding 99.95% against D.O.P. tests.
  • Efficiency testing carried out in accordance with ISO 12500 at 51 mg / m 3 (40 ppm) inlet concentration.
  • Oil carryover less than 0.0255 mg / m 3 (0.02 ppm).
  • 100% water removal at line temperature.
  • Polycarbonate bowl.
  • External black anodised finish.
  • Particle effiency: 99.96%
  • Inlet dry pressure drop: 1.5 psi d
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number MP2M
Product Name Monnier Miniature Compressed Air Filter / Regulator
Primary Material Aluminum; Polycarbonate
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 130.53 psi (91.87 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-SS-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123720080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
M3 Thread Non-Venting, Slide Sleeve Valve - M3SV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details