Application area
1 x 4 ... 20 mA/HART sensor input, 2 x digital inputs, 1 x 4 ... 20 mA current output, 4 x operating relay, 1 x fail safe relay (instead of operating relay), on-site display, 4-button and smartphone operation
The VEGAMET 861 controller feeds the connected 4 ... 20 mA or HART sensor, processes the measured values and displays them. A large display for data visualisation is integrated in the housing designed for rough field conditions. It enables a simple conversion of pump controls, flow measurements on open channels and weirs, totalizers and data loggers. With VEGAMET 861, limit values can be reliably monitored and relays can be switched, e.g. for an overfill protection according to WHG.
Your benefit
| VEGA Americas, Inc. | |
|---|---|
| Product Category | Level Controllers |
| Product Number | VEGAMET 861 |
| Product Name | Robust controller and display instrument for level sensors |
| Features | Totalizing (Length or Roll Diameter) Indication/ Control |
| Form Factor | Chassis |
| Interface | Digital Front Panel |