Spirax-Sarco Spirax-Monnier International Compressed Air Filter IX1

Description
The Spirax-Monnier IX1 international compressed air filter contains an activated carbon filter for the removal of hydrocarbon vapour and odour often found in compressed air. Applications Breathing air supply to masks, helmets and suits, air bearings, fluidic systems, pneumatic gauging, food and pharmaceutical industry, and instrumentation products. Principal features: Element life exceeds 5 9 000 m 3 at 21 ° C and 7 bar g. Blue dye indicator to warn of oil carryover. High quality black epoxy finish on head (internal and external). Complies with BS 4275 for removal of odours and vapours. All air passes through entire depth of activated carbon. Polycarbonate bowl to BS 6005. No service tools required.
Description
The Spirax-Monnier IX1 international compressed air filter contains an activated carbon filter for the removal of hydrocarbon vapour and odour often found in compressed air. Applications Breathing air supply to masks, helmets and suits, air bearings, fluidic systems, pneumatic gauging, food and pharmaceutical industry, and instrumentation products. Principal features: Element life exceeds 5 9 000 m 3 at 21 ° C and 7 bar g. Blue dye indicator to warn of oil carryover. High quality black epoxy finish on head (internal and external). Complies with BS 4275 for removal of odours and vapours. All air passes through entire depth of activated carbon. Polycarbonate bowl to BS 6005. No service tools required.

Suppliers

Company
Product
Description
Supplier Links
Spirax-Monnier International Compressed Air Filter - IX1 - Spirax-Sarco
Cheltenham, United Kingdom
Spirax-Monnier International Compressed Air Filter
IX1
Spirax-Monnier International Compressed Air Filter IX1
The Spirax-Monnier IX1 international compressed air filter contains an activated carbon filter for the removal of hydrocarbon vapour and odour often found in compressed air. Applications Breathing air supply to masks, helmets and suits, air bearings, fluidic systems, pneumatic gauging, food and pharmaceutical industry, and instrumentation products. Principal features: Element life exceeds 5 9 000 m 3 at 21 ° C and 7 bar g. Blue dye indicator to warn of oil carryover. High quality black epoxy finish on head (internal and external). Complies with BS 4275 for removal of odours and vapours. All air passes through entire depth of activated carbon. Polycarbonate bowl to BS 6005. No service tools required.

The Spirax-Monnier IX1 international compressed air filter contains an activated carbon filter for the removal of hydrocarbon vapour and odour often found in compressed air.

Applications

Breathing air supply to masks, helmets and suits, air bearings, fluidic systems, pneumatic gauging, food and pharmaceutical industry, and instrumentation products.

Principal features:

  • Element life exceeds 5 9 000 m 3 at 21 ° C and 7 bar g.
  • Blue dye indicator to warn of oil carryover.
  • High quality black epoxy finish on head (internal and external).
  • Complies with BS 4275 for removal of odours and vapours.
  • All air passes through entire depth of activated carbon.
  • Polycarbonate bowl to BS 6005.
  • No service tools required.
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Compressed Air Filters
Product Number IX1
Product Name Spirax-Monnier International Compressed Air Filter
Filter Type General Purpose
Connection British Standard Pipe Thread
Features Indicator
Maximum Volume 12.7 to 25.4 SCFM (21.6 to 43.22 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Compressed Air Filter - KC / KB / KE / KD / KA - Kaeser Compressors, Inc.
Specs
Filter Type General Purpose; Coalescing
Connection 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 2" NPT; 3" NPT, 4" FLG, 6" FLG, 8" FLG, 10" FLG
Features Gauge
View Details
Fine filter - MS6-LFM-1/2-BRV-Z - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details