Spirax-Sarco Monnier International Ultraclean Compressed Air Filter IC4DM

Description
The Monnier International Ultraclean high ef ficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems. For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc. Principal features: Internal and external high quality black anodised finish. Maximum flow 15.57 dm 3 /s (33 scfm). Efficiency testing carried out in accordance with ISO 12500 at 51 mg/m 3 (40 ppm) inlet concentration. Oil efficiency = 99.95%. Oil carryover less than 0.025 5 mg/m 3 (0.02 ppm). Particle efficiency = 99.6%. 100% water removal in liquid or aerosol form at line temperature. Polycarbonate bowl.
Description
The Monnier International Ultraclean high ef ficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems. For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc. Principal features: Internal and external high quality black anodised finish. Maximum flow 15.57 dm 3 /s (33 scfm). Efficiency testing carried out in accordance with ISO 12500 at 51 mg/m 3 (40 ppm) inlet concentration. Oil efficiency = 99.95%. Oil carryover less than 0.025 5 mg/m 3 (0.02 ppm). Particle efficiency = 99.6%. 100% water removal in liquid or aerosol form at line temperature. Polycarbonate bowl.

Suppliers

Company
Product
Description
Supplier Links
Monnier International Ultraclean Compressed Air Filter - IC4DM - Spirax-Sarco
Cheltenham, United Kingdom
Monnier International Ultraclean Compressed Air Filter
IC4DM
Monnier International Ultraclean Compressed Air Filter IC4DM
The Monnier International Ultraclean high ef ficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems. For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc. Principal features: Internal and external high quality black anodised finish. Maximum flow 15.57 dm 3 /s (33 scfm). Efficiency testing carried out in accordance with ISO 12500 at 51 mg/m 3 (40 ppm) inlet concentration. Oil efficiency = 99.95%. Oil carryover less than 0.025 5 mg/m 3 (0.02 ppm). Particle efficiency = 99.6%. 100% water removal in liquid or aerosol form at line temperature. Polycarbonate bowl.

The Monnier International Ultraclean high ef ficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems.

For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc.

Principal features:

  • Internal and external high quality black anodised finish.
  • Maximum flow 15.57 dm 3 /s (33 scfm).
  • Efficiency testing carried out in accordance with ISO 12500 at 51 mg/m 3 (40 ppm) inlet concentration.
  • Oil efficiency = 99.95%.
  • Oil carryover less than 0.025 5 mg/m 3 (0.02 ppm).
  • Particle efficiency = 99.6%.
  • 100% water removal in liquid or aerosol form at line temperature.
  • Polycarbonate bowl.
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Compressed Air Filters
Product Number IC4DM
Product Name Monnier International Ultraclean Compressed Air Filter
Filter Type Coalescing
Connection British Standard Pipe Thread
Features Indicator
Maximum Volume 33.0 SCFM (56.09 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to Barb, Integrated Filter - FM5H - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details
Compressed Air Filter - HP Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Maximum Volume 530.0 to 28380.0 SCFM (901 to 48238 m³/hr)
View Details
Fine Screen Breathers - 10-32 UNF Connections - QSB-5-BR - O'Keefe Controls Co.
Specs
Connection Other NPT
Filter Size 25 microns (25 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details