Spirax-Sarco Spirax-Monnier International Ultraclean Compressed Air Filter IC4D

Description
The Spirax-Monnier International Ultraclean high efficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems. For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc. Principal features: Internal and external high quality black epoxy finish. Efficiencies to BS 3928, BS 4400 and D.O.P. test better than 99.999%. Oil carryover at 21 ° C less than 0.01 mg /m 3. 100% water removal in liquid or aerosol form at line temperature. Polycarbonate bowl to BS 6005.
Description
The Spirax-Monnier International Ultraclean high efficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems. For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc. Principal features: Internal and external high quality black epoxy finish. Efficiencies to BS 3928, BS 4400 and D.O.P. test better than 99.999%. Oil carryover at 21 ° C less than 0.01 mg /m 3. 100% water removal in liquid or aerosol form at line temperature. Polycarbonate bowl to BS 6005.

Suppliers

Company
Product
Description
Supplier Links
Spirax-Monnier International Ultraclean Compressed Air Filter - IC4D - Spirax-Sarco
Cheltenham, United Kingdom
Spirax-Monnier International Ultraclean Compressed Air Filter
IC4D
Spirax-Monnier International Ultraclean Compressed Air Filter IC4D
The Spirax-Monnier International Ultraclean high efficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems. For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc. Principal features: Internal and external high quality black epoxy finish. Efficiencies to BS 3928, BS 4400 and D.O.P. test better than 99.999%. Oil carryover at 21 ° C less than 0.01 mg /m 3. 100% water removal in liquid or aerosol form at line temperature. Polycarbonate bowl to BS 6005.

The Spirax-Monnier International Ultraclean high efficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems.

For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc.

Principal features:

  • Internal and external high quality black epoxy finish.
  • Efficiencies to BS 3928, BS 4400 and D.O.P. test better than 99.999%.
  • Oil carryover at 21 ° C less than 0.01 mg /m 3.
  • 100% water removal in liquid or aerosol form at line temperature.
  • Polycarbonate bowl to BS 6005.
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Compressed Air Filters
Product Number IC4D
Product Name Spirax-Monnier International Ultraclean Compressed Air Filter
Filter Type Coalescing
Connection British Standard Pipe Thread
Features Indicator
Maximum Pressure 145 to 247 psi (102 to 174 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
10-32 or M5 Filter Thread to Barb, Adjustable Position Elbow - MFL_M5FL - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 43 microns (5 to 43 micrometers)
View Details
Parker Finite - F Series Filter Vessel - FT4-1201-3PU - Rogers Machinery Company, Inc.
Specs
Connection 4"
Filter Size 3 microns (3 micrometers)
Maximum Volume 3320.0 SCFM (5643 m³/hr)
View Details
Fine Screen Breathers - 10-32 UNF Connections - QSB-5-BR - O'Keefe Controls Co.
Specs
Connection Other NPT
Filter Size 25 microns (25 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details