Spirax-Sarco Blowdown Vessel BDV60

Description
Boiler blowdown Steam boilers must be blown down to remove contaminants, as too high a level will cause foaming, and scaling of the boiler tubes. A build-up of solids at the bottom of the boiler could also have serious consequences. Most modern boilers are fitted with TDS controls to remove dissolved solids, and a blowdown valve that is opened at regular intervals to remove precipitated solids. Because the bottom blowdown valve is opened once per day for just a few seconds, it is not economical to recover the heat, yet water cannot be discharged to drain unless it is cool. Nowadays, blowdown vessels have replaced blowdown pits as the recommended way of cooling this water. Blowdown from TDS controls should ideally be connected to a heat recovery system, but where this is not practical, TDS blowdown may also be piped to a blowdown vessel. Regulations The key UK regulations are those issued by the Health and Safety Executive and British Standards. The Health and Safety Executive Guidance Note PM60 states that blowdown vessels should normally be provided for all new installations instead of blowdown pits. The blowdown vessels should be constructed to PD 5500 and should be regularly inspected by a competent person such as an insurance inspector. The implications of PD 5500 construction include design approval, material certification, independent approval of the welders and welding processes. On completion, a data dossier is prepared and issued to the customer. Spirax Sarco blowdown vessels fully comply with all these requirements plus the requirements of the European Pressure Equipment Directive 97 / 23 / E.
Description
Boiler blowdown Steam boilers must be blown down to remove contaminants, as too high a level will cause foaming, and scaling of the boiler tubes. A build-up of solids at the bottom of the boiler could also have serious consequences. Most modern boilers are fitted with TDS controls to remove dissolved solids, and a blowdown valve that is opened at regular intervals to remove precipitated solids. Because the bottom blowdown valve is opened once per day for just a few seconds, it is not economical to recover the heat, yet water cannot be discharged to drain unless it is cool. Nowadays, blowdown vessels have replaced blowdown pits as the recommended way of cooling this water. Blowdown from TDS controls should ideally be connected to a heat recovery system, but where this is not practical, TDS blowdown may also be piped to a blowdown vessel. Regulations The key UK regulations are those issued by the Health and Safety Executive and British Standards. The Health and Safety Executive Guidance Note PM60 states that blowdown vessels should normally be provided for all new installations instead of blowdown pits. The blowdown vessels should be constructed to PD 5500 and should be regularly inspected by a competent person such as an insurance inspector. The implications of PD 5500 construction include design approval, material certification, independent approval of the welders and welding processes. On completion, a data dossier is prepared and issued to the customer. Spirax Sarco blowdown vessels fully comply with all these requirements plus the requirements of the European Pressure Equipment Directive 97 / 23 / E.

Suppliers

Company
Product
Description
Supplier Links
Blowdown Vessel - BDV60 - Spirax-Sarco
Cheltenham, United Kingdom
Blowdown Vessel
BDV60
Blowdown Vessel BDV60
Boiler blowdown Steam boilers must be blown down to remove contaminants, as too high a level will cause foaming, and scaling of the boiler tubes. A build-up of solids at the bottom of the boiler could also have serious consequences. Most modern boilers are fitted with TDS controls to remove dissolved solids, and a blowdown valve that is opened at regular intervals to remove precipitated solids. Because the bottom blowdown valve is opened once per day for just a few seconds, it is not economical to recover the heat, yet water cannot be discharged to drain unless it is cool. Nowadays, blowdown vessels have replaced blowdown pits as the recommended way of cooling this water. Blowdown from TDS controls should ideally be connected to a heat recovery system, but where this is not practical, TDS blowdown may also be piped to a blowdown vessel. Regulations The key UK regulations are those issued by the Health and Safety Executive and British Standards. The Health and Safety Executive Guidance Note PM60 states that blowdown vessels should normally be provided for all new installations instead of blowdown pits. The blowdown vessels should be constructed to PD 5500 and should be regularly inspected by a competent person such as an insurance inspector. The implications of PD 5500 construction include design approval, material certification, independent approval of the welders and welding processes. On completion, a data dossier is prepared and issued to the customer. Spirax Sarco blowdown vessels fully comply with all these requirements plus the requirements of the European Pressure Equipment Directive 97 / 23 / E.

Boiler blowdown

Steam boilers must be blown down to remove contaminants, as too high a level will cause foaming, and scaling of the boiler tubes. A build-up of solids at the bottom of the boiler could also have serious consequences. Most modern boilers are fitted with TDS controls to remove dissolved solids, and a blowdown valve that is opened at regular intervals to remove precipitated solids.

Because the bottom blowdown valve is opened once per day for just a few seconds, it is not economical to recover the heat, yet water cannot be discharged to drain unless it is cool. Nowadays, blowdown vessels have replaced blowdown pits as the recommended way of cooling this water.

Blowdown from TDS controls should ideally be connected to a heat recovery system, but where this is not practical, TDS blowdown may also be piped to a blowdown vessel.

Regulations

The key UK regulations are those issued by the Health and Safety Executive and British Standards.

The Health and Safety Executive Guidance Note PM60 states that blowdown vessels should normally be provided for all new installations instead of blowdown pits. The blowdown vessels should be constructed to PD 5500 and should be regularly inspected by a competent person such as an insurance inspector.

The implications of PD 5500 construction include design approval, material certification, independent approval of the welders and welding processes. On completion, a data dossier is prepared and issued to the customer.

Spirax Sarco blowdown vessels fully comply with all these requirements plus the requirements of the European Pressure Equipment Directive 97 / 23 / E.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Storage Tanks and Process Tanks
Product Number BDV60
Product Name Blowdown Vessel
Type Pressure Vessel
Volume Capacity 24.3 to 482 gallons (92 to 1825 liters)
Diameter / Width 18.11 to 70.87 inch (460 to 1800 mm)
Height 1830 to 2515 inch (46482 to 63881 mm)
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details