Spirax-Sarco Automatic Air Eliminators / Air and Gas Vents for Liquid Systems AE30LV

Description
The AE30LV range of automatic air eliminator s / air vents for liquid systems have a lightweight float for use on liquids with a minimum specific gravity of 0.7 and a Viton valve cone for chemical resistance. The body and cap are of a special brass alloy which is dezincification resistant (DZR). It is available as a standard air and gas vent designated AE30LV and with check valve designated AE30LVA.
Description
The AE30LV range of automatic air eliminator s / air vents for liquid systems have a lightweight float for use on liquids with a minimum specific gravity of 0.7 and a Viton valve cone for chemical resistance. The body and cap are of a special brass alloy which is dezincification resistant (DZR). It is available as a standard air and gas vent designated AE30LV and with check valve designated AE30LVA.

Suppliers

Company
Product
Description
Supplier Links
Automatic Air Eliminators / Air and Gas Vents for Liquid Systems - AE30LV - Spirax-Sarco
Cheltenham, United Kingdom
Automatic Air Eliminators / Air and Gas Vents for Liquid Systems
AE30LV
Automatic Air Eliminators / Air and Gas Vents for Liquid Systems AE30LV
The AE30LV range of automatic air eliminator s / air vents for liquid systems have a lightweight float for use on liquids with a minimum specific gravity of 0.7 and a Viton valve cone for chemical resistance. The body and cap are of a special brass alloy which is dezincification resistant (DZR). It is available as a standard air and gas vent designated AE30LV and with check valve designated AE30LVA.

The AE30LV range of automatic air eliminator s / air vents for liquid systems have a lightweight float for use on liquids with a minimum specific gravity of 0.7 and a Viton valve cone for chemical resistance. The body and cap are of a special brass alloy which is dezincification resistant (DZR). It is available as a standard air and gas vent designated AE30LV and with check valve designated AE30LVA.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number AE30LV
Product Name Automatic Air Eliminators / Air and Gas Vents for Liquid Systems
Valve Type Float
Primary Material Copper
Media Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 101468015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 1.57 inch (40.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
15 mm Miniature Electronic Valve - E315E-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Solenoid Valves - 5000007283-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details