Spirax-Sarco Automatic Drain Valve ADV

Description
The Spirax-Monnier ADV automatic drain valve has been designed to remove condensate from any low points in a compressed air system where automatic drainage should be provided. Condensate is a mixture of water, oil and dirt, with the thickness or viscosity increasing with low temperatures. Principal features: Variable discharge frequency. Variable discharge time. Low power comsumption. LED showing operational status. Reliable, long life, solid state timers. Manual test facilities. Minimal maintenance. Simple installation.
Description
The Spirax-Monnier ADV automatic drain valve has been designed to remove condensate from any low points in a compressed air system where automatic drainage should be provided. Condensate is a mixture of water, oil and dirt, with the thickness or viscosity increasing with low temperatures. Principal features: Variable discharge frequency. Variable discharge time. Low power comsumption. LED showing operational status. Reliable, long life, solid state timers. Manual test facilities. Minimal maintenance. Simple installation.

Suppliers

Company
Product
Description
Supplier Links
Automatic Drain Valve - ADV - Spirax-Sarco
Cheltenham, United Kingdom
Automatic Drain Valve
ADV
Automatic Drain Valve ADV
The Spirax-Monnier ADV automatic drain valve has been designed to remove condensate from any low points in a compressed air system where automatic drainage should be provided. Condensate is a mixture of water, oil and dirt, with the thickness or viscosity increasing with low temperatures. Principal features: Variable discharge frequency. Variable discharge time. Low power comsumption. LED showing operational status. Reliable, long life, solid state timers. Manual test facilities. Minimal maintenance. Simple installation.

The Spirax-Monnier ADV automatic drain valve has been designed to remove condensate from any low points in a compressed air system where automatic drainage should be provided. Condensate is a mixture of water, oil and dirt, with the thickness or viscosity increasing with low temperatures.

Principal features:

  • Variable discharge frequency.
  • Variable discharge time.
  • Low power comsumption.
  • LED showing operational status.
  • Reliable, long life, solid state timers.
  • Manual test facilities.
  • Minimal maintenance.
  • Simple installation.
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Industrial Valves
Product Number ADV
Product Name Automatic Drain Valve
Valve Type Drain
Primary Material Nylon
Media Air; Compressed Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1224030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 3.15 inch (80.00 mm)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Manifold Mount -  Proportional Valves - E-PM-20-13-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-42-GA LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details