Spinner Atlanta Adaptor BN 94 57 00

Description
Compact design, for indoor application
Description
Compact design, for indoor application

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Adaptor
BN 94 57 00
Adaptor BN 94 57 00
Compact design, for indoor application

Compact design, for indoor application

Technical Specifications

  Spinner Atlanta
Product Category RF Adapters
Product Number BN 94 57 00
Product Name Adaptor
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details