Spinner Atlanta Adaptor BN 90 36 00

Description
Compact design, for indoor application
Description
Compact design, for indoor application

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Adaptor
BN 90 36 00
Adaptor BN 90 36 00
Compact design, for indoor application

Compact design, for indoor application

Technical Specifications

  Spinner Atlanta
Product Category RF Adapters
Product Number BN 90 36 00
Product Name Adaptor
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Male to N Male DC - 18GHz 50Ω - NM-NM50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details