Spinner Atlanta 2-Way Switch BN 75 46 45

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
2-Way Switch
BN 75 46 45
2-Way Switch BN 75 46 45

Technical Specifications

  Spinner Atlanta
Product Category RF Switches
Product Number BN 75 46 45
Product Name 2-Way Switch
Package Type Connectorized
Connector Type N
Operating Temperature 10 to 40 C (50 to 104 F)
Frequency Range 0.0 to 5000 MHz
Insertion Loss 0.0600 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Switches - 2312-CMD236-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm - ZT-4X12B-26-S - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details