BN 75 40 67 -- 2-WAY SWITCH
Spinner Atlanta
2-Way Switch
BN 75 40 67
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
BN 75 40 67 |
|
Product Name
|
2-Way Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
Type N
|
|
Operating Temperature
|
10 to 40 C (50 to 104 F)
|
|
Frequency Range
|
0.0 to 2000 MHz
|
|
Insertion Loss
|
0.0500 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; QFN, 16L
Frequency Range
20 to 2700 MHz
Isolation
35 to 50 dB
View Details
4 suppliers
Package Type
OVM QFN
Frequency Range
20 to 30000 MHz
Insertion Loss
1.5 dB
View Details
Crane Aerospace & Electronics
Frequency Range
1000 to 2000 MHz
Isolation
40 dB
View Details