BN 75 38 97 -- BROADBAND PRECISION TERMINATION
Spinner Atlanta
Broadband Precision Termination
BN 75 38 97
Suppliers
Broadband Precision Termination
BN 75 38 97
Technical Specifications
|
Product Category
|
RF Terminations |
|
Product Number
|
BN 75 38 97 |
|
Product Name
|
Broadband Precision Termination |
|
Terminator Type
|
Coaxial Terminator
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
Coaxial Terminator
Connector Type
Type N; N
Frequency Range
0.0 to 12400 MHz
View Details
Connector Type
SMA; 3.5mm; 3.5mm, SMA
Frequency Range
0.0 to 26500 MHz
Power
50 watts
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications
Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range
26000 MHz
View Details
Terminator Type
Coaxial Terminator
Connector Type
SMA; SMA
Frequency Range
18000 MHz
View Details