Spinner Atlanta Inter-Series Adapter BN 67 97 03

Description
Developed for lowest reflection factor, 75 ohm
Description
Developed for lowest reflection factor, 75 ohm

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Inter-Series Adapter
BN 67 97 03
Inter-Series Adapter BN 67 97 03
Developed for lowest reflection factor, 75 ohm

Developed for lowest reflection factor, 75 ohm

Technical Specifications

  Spinner Atlanta
Product Category RF Adapters
Product Number BN 67 97 03
Product Name Inter-Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details