BN 61 63 29 -- 5 KW UHF DTV BANDPASS FILTER
Spinner Atlanta
5 kW UHF DTV Bandpass Filter
BN 61 63 29
Suppliers
5 kW UHF DTV Bandpass Filter
BN 61 63 29
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
BN 61 63 29 |
|
Product Name
|
5 kW UHF DTV Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Adjustable Filter
|
|
Operating Temperature
|
-10 to 40 C (14 to 104 F)
|
|
Fc
|
806 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
6500 to 7500 MHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2500 MHz
Bandwidth
1.00E6 kHz
View Details
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers