BN 61 63 21 -- 5 KW UHF DTV BANDPASS FILTER
Spinner Atlanta
5 kW UHF DTV Bandpass Filter
BN 61 63 21
Suppliers
5 kW UHF DTV Bandpass Filter
BN 61 63 21
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
BN 61 63 21 |
|
Product Name
|
5 kW UHF DTV Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Adjustable Filter
|
|
Operating Temperature
|
-10 to 40 C (14 to 104 F)
|
|
Fc
|
470 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Chengdu Filter Technology Co., Ltd.
Filter Type
Bandpass
Bandwidth
105000 kHz
Insertion Loss
2 dB
View Details