BN 61 62 26 -- 5 KW UHF DTV BANDPASS FILTER
Spinner Atlanta
5 kW UHF DTV Bandpass Filter
BN 61 62 26
Suppliers
5 kW UHF DTV Bandpass Filter
BN 61 62 26
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
BN 61 62 26 |
|
Product Name
|
5 kW UHF DTV Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Adjustable Filter
|
|
Operating Temperature
|
-10 to 40 C (14 to 104 F)
|
|
Fc
|
670 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2457 MHz
Bandwidth
12000 kHz
View Details
Filter Type
Low Pass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
0.0 to 2850 MHz
View Details
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-30 to 80 C (-22 to 176 F)
View Details