Spinner Atlanta 1 kW/7 kW VHF DTV Diplexer BN 57 35 73

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
1 kW/7 kW VHF DTV Diplexer
BN 57 35 73
1 kW/7 kW VHF DTV Diplexer BN 57 35 73

Technical Specifications

  Spinner Atlanta
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number BN 57 35 73
Product Name 1 kW/7 kW VHF DTV Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

RF Multiplexers - 2312-QM26003TR13DKR-ND - DigiKey
Specs
Package Type Surface Mount; 18-UQFN Exposed Pad
RX (Low) 1710 to 2690 MHz
RX 47 to 59 dB
View Details
824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW) - HRT-DX(836/881)-701N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Passive MMIC 13GHz Diplexer/Reflectionless Filter - MDPX-00007PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details
Triplexer 1750 to 5900MHz - UIYTX7667A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details