Spinner Atlanta 300 W/5 kW VHF DAB Diplexer BN 57 35 71

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
300 W/5 kW VHF DAB Diplexer
BN 57 35 71
300 W/5 kW VHF DAB Diplexer BN 57 35 71

Technical Specifications

  Spinner Atlanta
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number BN 57 35 71
Product Name 300 W/5 kW VHF DAB Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 151 to 160MH - UIYDX148310A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer - 5o401851400 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.8 dB
View Details
RF Multiplexers - 2312-QM28017TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 9-SMD, No Lead
RX (Low) 1427 to 5925 MHz
RX 18 to 22 dB
View Details
663-698 MHz / 617-652 MHz Ceramic Duplexer - AE680-634CD1204 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 13 dB
View Details