Spinner Atlanta 2-Band Combiner BN 57 31 21

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
2-Band Combiner
BN 57 31 21
2-Band Combiner BN 57 31 21

Technical Specifications

  Spinner Atlanta
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number BN 57 31 21
Product Name 2-Band Combiner
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 449 to 485MHz - UIYDX290120A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer - 5o402601900 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
Band 7 BAW Duplexer - QPQ1270 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.4 dB
View Details
824-849 MHz/ 869-894 MHz LTE Frequency Band 5 AMPS Duplexer - AD836-881D200-S - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.7000 dB
Return Loss 18 dB
View Details