BN 57 29 28 -- 8.5 KW UHF DIPLEXER WITH FILTERS
Spinner Atlanta
8.5 kW UHF Diplexer With Filters
BN 57 29 28
Suppliers
8.5 kW UHF Diplexer With Filters
BN 57 29 28
Technical Specifications
|
Product Category
|
RF Diplexers, Duplexers, and Multiplexers |
|
Product Number
|
BN 57 29 28 |
|
Product Name
|
8.5 kW UHF Diplexer With Filters |
|
Device Type
|
Diplexer
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; 18-UQFN Exposed Pad
RX (Low)
1710 to 2690 MHz
RX
47 to 59 dB
View Details
Chengdu Filter Technology Co., Ltd.
Device Type
Diplexer
Connectors
SMA
Insertion Loss
0.5000 dB
View Details
Device Type
Diplexer
Package Type
Surface Mount; 4-SMD, No Lead
Return Loss
11 to 15 dB
View Details
Device Type
Diplexer
Package Type
Surface Mount; surface-mount
RX (Low)
0.0 to 18000 MHz
View Details