Spinner Atlanta BN 52 86 26

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
BN 52 86 26
BN 52 86 26

Technical Specifications

  Spinner Atlanta
Product Category RF Attenuators
Product Number BN 52 86 26
Attenuator Type Fixed
Frequency 0.0 to 12.4 GHz
VSWR 1.44 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-V3-1W54+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 2.4mm In-Line Module
View Details
30000MHz QFN Attenuator - 852-TGL4203-SM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type QFN EP
View Details
2 suppliers