Spinner Atlanta Multihole Coupler with Integrated Load 96 58 02

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Multihole Coupler with Integrated Load
96 58 02
Multihole Coupler with Integrated Load 96 58 02

Technical Specifications

  Spinner Atlanta
Product Category RF Couplers
Product Number 96 58 02
Product Name Multihole Coupler with Integrated Load
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
Directional Coupler - 5o5655550 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details
20.5 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - DBTC-20-4-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers