Spinner Atlanta Waveguide Coax Adapter 86 72 00

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Waveguide Coax Adapter
86 72 00
Waveguide Coax Adapter 86 72 00

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 86 72 00
Product Name Waveguide Coax Adapter
Component Type Waveguide Coax Adapter
Cross Section Rectangular
Material Silver
Operating Frequency 8.20 to 12.50 GHz
EIA Waveguide Size 90
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details
Coaxial Circulator - 5o1040401 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.85 to 3.80 GHz
VSWR 1.35 :1
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
5.4 to 8.0GHz WR137 Waveguide Circulator - UIYWC6880A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 5.40 to 8.00 GHz
VSWR 1.2 :1
View Details