Spinner Atlanta Waveguide Coax Adapter 86 67 01

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Waveguide Coax Adapter
86 67 01
Waveguide Coax Adapter 86 67 01

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 86 67 01
Product Name Waveguide Coax Adapter
Component Type Waveguide Coax Adapter
Cross Section Rectangular
Material Silver
Operating Frequency 3.22 to 4.90 GHz
EIA Waveguide Size 229
Unlock Full Specs
to access all available technical data

Similar Products

WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz - C10-1200WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details
12.4 to18.0GHz WR62 Waveguide Isolator - UIYWI3333A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
Waveguide Couplers and Splitters -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition; Coupler
EIA Waveguide Size 28 to 430
View Details
Standard Gain Horn - Model SAS-585 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 8.20 to 12.40 GHz
View Details