Spinner Atlanta Pressure Window 86 60 51

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Pressure Window
86 60 51
Pressure Window 86 60 51

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 86 60 51
Product Name Pressure Window
Component Type Pressure Windows
Cross Section Rectangular
Material Silver
Operating Frequency 17.60 to 26.70 GHz
EIA Waveguide Size 42
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-587 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
Coaxial Isolator - 5o0030380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 6.00 GHz
VSWR 1.5 :1
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
12 to 18GHz Fullband WR62 Waveguide Isolator - UIYWI3898A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details