Spinner Atlanta Pressure Window 86 59 51

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Pressure Window
86 59 51
Pressure Window 86 59 51

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 86 59 51
Product Name Pressure Window
Component Type Pressure Windows
Cross Section Rectangular
Material Silver
Operating Frequency 11.90 to 18.00 GHz
EIA Waveguide Size 62
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) - Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.25 :1
View Details
Drop in Isolator - 5o0121220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
DRG Horn Antenna - Model SAS-571 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.70 to 18.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details