Spinner Atlanta Multihole Coupler with Integrated Load 76 34 17

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Multihole Coupler with Integrated Load
76 34 17
Multihole Coupler with Integrated Load 76 34 17

Technical Specifications

  Spinner Atlanta
Product Category RF Couplers
Product Number 76 34 17
Product Name Multihole Coupler with Integrated Load
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Directional Coupler - 5o5555250 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 3157-ZGDC10-372HP+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 380.00 to 3700.00 MHz
View Details