Spinner Atlanta Pressure Window 66 47 52

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Pressure Window
66 47 52
Pressure Window 66 47 52

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 66 47 52
Product Name Pressure Window
Component Type Pressure Windows
Cross Section Rectangular
Material Silver
Operating Frequency 26.30 to 40.00 GHz
EIA Waveguide Size 28
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1142420 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 1.30 GHz
VSWR 1.15 :1
View Details
VNA Calibration Standard - P103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 12.40 to 18.00 GHz
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.00 to 2.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details