Spinner Atlanta Crossguide Coupler 63 59 60

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Crossguide Coupler
63 59 60
Crossguide Coupler 63 59 60

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 63 59 60
Product Name Crossguide Coupler
Component Type Coupler
Cross Section Rectangular
Material Silver
Operating Frequency 14.50 to 22.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-586 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 12.40 to 18.00 GHz
View Details
Drop in Isolator - 5o0116210 - 5o.com
Specs
Component Type Isolator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.9 :1
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
26.5 to 40GHz Fullband WR28 Waveguide Isolator - UIYWI2259A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details