Spinner Atlanta Switch 63 34 46

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Switch
63 34 46
Switch 63 34 46

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 63 34 46
Product Name Switch
Component Type Switch
Unlock Full Specs
to access all available technical data

Similar Products

PD20-1200WG, WR-12 Waveguide Power Divider - PD20-1200WG - Marki Microwave LLC
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details
21.7 to 33GHz WR34 Waveguide Isolator - UIYWI3060B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
MW Waveguide Loads -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
Operating Frequency 1.00 to 52.00 GHz
View Details
DRG Horn Antenna - Model SAS-572 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details