Spinner Atlanta Switch 60 97 05

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Switch
60 97 05
Switch 60 97 05

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 60 97 05
Product Name Switch
Component Type Switch
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0153560 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.50 GHz
VSWR 1.2 :1
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
Broadband Horn Antennas - NDRHA-1000-6000-N - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 1.00 to 6.00 GHz
VSWR 2.5 :1
View Details