Spinner Atlanta Switch 60 37 00

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Switch
60 37 00
Switch 60 37 00

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 60 37 00
Product Name Switch
Component Type Switch
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) - Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.3 :1
View Details
Coaxial Isolator - 5o0013184 - 5o.com
Specs
Component Type Isolator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.4 :1
View Details
DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details