An alternative to hard plastic pallets, a SpillPal™ deck provides incidental spill control during temporary storage of drums, machine parts, tanks and generators or containment during washdowns.
Affordable, Convenient Temporary Storage
It's hard to find comparable products on the market that are any easier to use than the flexible-sidewall SpillPal™ Portable Spill Containment. Anytime you need temporary storage in a hurry, reach for this product to meet your containment or washdown needs.
Quick, Easy Setup
As an alternative to hard polyurethane pallets that must be moved with a forklift, the SpillPal™ deck is easy to move and has light foam sidewalls that spring back to their original shape after any type of pressure is applied to the product. Grates not included (ENP7006, sold separately). Use one grate per two drums to keep them out of sump area.
Everything you Need in a Single Package
No ramps or accessories are needed with the SpillPal™ Portable Containment deck. Flexible sidewalls spring back to form, so you can drive over them safely.
Reusable for Greater Economy
SpillPal™ Containment is reusable — when you're done, just fold and store. Versatile design frees up valuable floor space.
Note: This item is drop-shipped from vendor.
| SpillTech | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | ENP5755 |
| Product Name | 2-Drum SpillPal™ Portable Containment Unit |