Spida Fixings Standoff, Round Female, Ss, M8, 14.2Mm; Standoff Type Spida Fixings BSTM8C16A53C05A

Description
STANDOFF, ROUND FEMALE, SS, M8, 14.2MM; Standoff Type:Round Female; Standoff Material:Stainless Steel; Thread Size - Metric:M8; Thread Length - Metric:11.5mm; Body Length - Metric:14.2mm; Body Diameter - Metric:10.7mm; Base Diameter RoHS Compliant: Yes
Description
STANDOFF, ROUND FEMALE, SS, M8, 14.2MM; Standoff Type:Round Female; Standoff Material:Stainless Steel; Thread Size - Metric:M8; Thread Length - Metric:11.5mm; Body Length - Metric:14.2mm; Body Diameter - Metric:10.7mm; Base Diameter RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Female, Ss, M8, 14.2Mm; Standoff Type Spida Fixings - 49AH9096 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, M8, 14.2Mm; Standoff Type Spida Fixings
49AH9096
Standoff, Round Female, Ss, M8, 14.2Mm; Standoff Type Spida Fixings 49AH9096
STANDOFF, ROUND FEMALE, SS, M8, 14.2MM; Standoff Type:Round Female; Standoff Material:Stainless Steel; Thread Size - Metric:M8; Thread Length - Metric:11.5mm; Body Length - Metric:14.2mm; Body Diameter - Metric:10.7mm; Base Diameter RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, M8, 14.2MM; Standoff Type:Round Female; Standoff Material:Stainless Steel; Thread Size - Metric:M8; Thread Length - Metric:11.5mm; Body Length - Metric:14.2mm; Body Diameter - Metric:10.7mm; Base Diameter RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 49AH9096
Product Name Standoff, Round Female, Ss, M8, 14.2Mm; Standoff Type Spida Fixings
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details