Spida Fixings Standoff, Round Female, Ss, M6, 12Mm; Standoff Type Spida Fixings BSTM6C12A18R05A

Description
STANDOFF, ROUND FEMALE, SS, M6, 12MM; Standoff Type:Round Female; Standoff Material:Stainless Steel; Thread Size - Metric:M6; Thread Length - Metric:8mm; Body Length - Metric:12mm; Body Diameter - Metric:8.9mm; Base Diameter - RoHS Compliant: Yes
Description
STANDOFF, ROUND FEMALE, SS, M6, 12MM; Standoff Type:Round Female; Standoff Material:Stainless Steel; Thread Size - Metric:M6; Thread Length - Metric:8mm; Body Length - Metric:12mm; Body Diameter - Metric:8.9mm; Base Diameter - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Female, Ss, M6, 12Mm; Standoff Type Spida Fixings - 49AH9088 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, M6, 12Mm; Standoff Type Spida Fixings
49AH9088
Standoff, Round Female, Ss, M6, 12Mm; Standoff Type Spida Fixings 49AH9088
STANDOFF, ROUND FEMALE, SS, M6, 12MM; Standoff Type:Round Female; Standoff Material:Stainless Steel; Thread Size - Metric:M6; Thread Length - Metric:8mm; Body Length - Metric:12mm; Body Diameter - Metric:8.9mm; Base Diameter - RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, M6, 12MM; Standoff Type:Round Female; Standoff Material:Stainless Steel; Thread Size - Metric:M6; Thread Length - Metric:8mm; Body Length - Metric:12mm; Body Diameter - Metric:8.9mm; Base Diameter - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 49AH9088
Product Name Standoff, Round Female, Ss, M6, 12Mm; Standoff Type Spida Fixings
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers