STANDOFF, ROUND FEMALE, MILD STEEL, M12; Standoff Type:Round Female; Standoff Material:Mild Steel; Thread Size - Metric:M12; Thread Length - Metric:17.5mm; Body Length - Metric:24mm; Body Diameter - Metric:15.9mm; Base Diameter - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 49AH9080 |
| Product Name | Standoff, Round Female, Mild Steel, M12; Standoff Type Spida Fixings |
| Type & Shape | Standoff; Female Standoff; Round |