SPI-Connects
MIL Spec Connector - MIL-DTL-26482
MS3116J8-4S
Description
Plug-J-Back, Olive Drab
Request a Quote
Email Supplier
Description
Plug-J-Back, Olive Drab
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
MS3116J8-4S |
|
Product Name
|
MIL Spec Connector - MIL-DTL-26482 |
|
Connector Type
|
Military Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Modular Connector and RJ Connector
Mounting
12
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
2 suppliers