Spelsberg els UK, Ltd. Enclosure, Junction Box Polystyrene Gray; Enclosure Type Spelsberg 810-910

Description
ENCLOSURE, JUNCTION BOX POLYSTYRENE GRAY; Enclosure Type:Junction Box; Enclosure Material:Polystyrene ; External Height - Metric:140mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX POLYSTYRENE GRAY; Enclosure Type:Junction Box; Enclosure Material:Polystyrene ; External Height - Metric:140mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box Polystyrene Gray; Enclosure Type Spelsberg - 06WX9739 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box Polystyrene Gray; Enclosure Type Spelsberg
06WX9739
Enclosure, Junction Box Polystyrene Gray; Enclosure Type Spelsberg 06WX9739
ENCLOSURE, JUNCTION BOX POLYSTYRENE GRAY; Enclosure Type:Junction Box; Enclosure Material:Polystyrene ; External Height - Metric:140mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX POLYSTYRENE GRAY; Enclosure Type:Junction Box; Enclosure Material:Polystyrene; External Height - Metric:140mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06WX9739
Product Name Enclosure, Junction Box Polystyrene Gray; Enclosure Type Spelsberg
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Depth 5.51 inch (140 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Iot Small Plastic Case - SIC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 0.7874 to 1.18 inch (20 to 30 mm)
View Details