Spelsberg els UK, Ltd. Enclosure, Polystyrene , Grey; Enclosure Type Spelsberg 542-404

Description
ENCLOSURE, POLYSTYRENE , GREY; Enclosure Type:Control; Enclosure Material:Polystyrene ; External Height - Metric:110mm; External Width - Metric:110mm; External Depth - Metric:110mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POLYSTYRENE , GREY; Enclosure Type:Control; Enclosure Material:Polystyrene ; External Height - Metric:110mm; External Width - Metric:110mm; External Depth - Metric:110mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Polystyrene , Grey; Enclosure Type Spelsberg - 06WX9726 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Polystyrene , Grey; Enclosure Type Spelsberg
06WX9726
Enclosure, Polystyrene , Grey; Enclosure Type Spelsberg 06WX9726
ENCLOSURE, POLYSTYRENE , GREY; Enclosure Type:Control; Enclosure Material:Polystyrene ; External Height - Metric:110mm; External Width - Metric:110mm; External Depth - Metric:110mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POLYSTYRENE , GREY; Enclosure Type:Control; Enclosure Material:Polystyrene; External Height - Metric:110mm; External Width - Metric:110mm; External Depth - Metric:110mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06WX9726
Product Name Enclosure, Polystyrene , Grey; Enclosure Type Spelsberg
Length 4.33 inch (110 mm)
Width 4.33 inch (110 mm)
Depth 4.33 inch (110 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2558 - Newark, An Avnet Company
Specs
Length 0.6102 inch (15.5 mm)
Width 1.69 inch (43 mm)
Depth 2.83 inch (72 mm)
View Details