Spelsberg els UK, Ltd. Enclosure Type Spelsberg 110-906

Description
Enclosure Type:Industrial; Enclosure Material:Polystyrene ; External Height - Metric:111mm; External Width - Metric:110mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:-; External Height - Imperial:4.4" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Industrial; Enclosure Material:Polystyrene ; External Height - Metric:111mm; External Width - Metric:110mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:-; External Height - Imperial:4.4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Spelsberg - 06WX9688 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Spelsberg
06WX9688
Enclosure Type Spelsberg 06WX9688
Enclosure Type:Industrial; Enclosure Material:Polystyrene ; External Height - Metric:111mm; External Width - Metric:110mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:-; External Height - Imperial:4.4" RoHS Compliant: Yes

Enclosure Type:Industrial; Enclosure Material:Polystyrene; External Height - Metric:111mm; External Width - Metric:110mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:-; External Height - Imperial:4.4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06WX9688
Product Name Enclosure Type Spelsberg
Length 4.37 inch (111 mm)
Width 4.33 inch (110 mm)
Depth 7.09 inch (180 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4SSILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details