Spelsberg els UK, Ltd. Enclosure, Polystyrene, Grey; Enclosure Type Spelsberg 110-404

Description
ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Industrial; Enclosure Material:Polystyrene ; External Height - Metric:66mm; External Width - Metric:110mm; External Depth - Metric:110mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Industrial; Enclosure Material:Polystyrene ; External Height - Metric:66mm; External Width - Metric:110mm; External Depth - Metric:110mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Polystyrene, Grey; Enclosure Type Spelsberg - 06WX9678 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Polystyrene, Grey; Enclosure Type Spelsberg
06WX9678
Enclosure, Polystyrene, Grey; Enclosure Type Spelsberg 06WX9678
ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Industrial; Enclosure Material:Polystyrene ; External Height - Metric:66mm; External Width - Metric:110mm; External Depth - Metric:110mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Industrial; Enclosure Material:Polystyrene; External Height - Metric:66mm; External Width - Metric:110mm; External Depth - Metric:110mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06WX9678
Product Name Enclosure, Polystyrene, Grey; Enclosure Type Spelsberg
Length 2.6 inch (66 mm)
Width 4.33 inch (110 mm)
Depth 4.33 inch (110 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
22mm Enclosure 800F PB - 800F-1YM1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412TT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers