Spellman High Voltage Electronics Corporation Compact 30W Precision High Voltage Power Supplies V6A1.5*30

Description
The precision high voltage V6 Series is a family of regulated, fixed output polarity modular precision high voltage power supplies which provide exceptional performance and value in many applications. The V6 Series precision high voltage power units are fully enclosed and designed for system or bench top operation. A wide range of output voltages, up to 30kV is available. The output voltage is controlled locally by an internal multi-turn potentiometer. Remote analog voltage or resistance programming capability is included in all models. Analog monitor outputs are also included for remote monitoring of both the high voltage and current outputs. The typical applications which the V6 Series precision high voltage power modules are used in are: Spectrometers CRT Testing Detectors E Beam Systems General Laboratory Usage Features: Precision High Voltage compact Models up to 30kV High Stability, Low Ripple and Noise Local and Remote Programming and Monitoring RoHS Compliant
Datasheet
Description
The precision high voltage V6 Series is a family of regulated, fixed output polarity modular precision high voltage power supplies which provide exceptional performance and value in many applications. The V6 Series precision high voltage power units are fully enclosed and designed for system or bench top operation. A wide range of output voltages, up to 30kV is available. The output voltage is controlled locally by an internal multi-turn potentiometer. Remote analog voltage or resistance programming capability is included in all models. Analog monitor outputs are also included for remote monitoring of both the high voltage and current outputs. The typical applications which the V6 Series precision high voltage power modules are used in are: Spectrometers CRT Testing Detectors E Beam Systems General Laboratory Usage Features: Precision High Voltage compact Models up to 30kV High Stability, Low Ripple and Noise Local and Remote Programming and Monitoring RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 30W Precision High Voltage Power Supplies - V6A1.5*30 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
Compact 30W Precision High Voltage Power Supplies
V6A1.5*30
Compact 30W Precision High Voltage Power Supplies V6A1.5*30
The precision high voltage V6 Series is a family of regulated, fixed output polarity modular precision high voltage power supplies which provide exceptional performance and value in many applications. The V6 Series precision high voltage power units are fully enclosed and designed for system or bench top operation. A wide range of output voltages, up to 30kV is available. The output voltage is controlled locally by an internal multi-turn potentiometer. Remote analog voltage or resistance programming capability is included in all models. Analog monitor outputs are also included for remote monitoring of both the high voltage and current outputs. The typical applications which the V6 Series precision high voltage power modules are used in are: Spectrometers CRT Testing Detectors E Beam Systems General Laboratory Usage Features: Precision High Voltage compact Models up to 30kV High Stability, Low Ripple and Noise Local and Remote Programming and Monitoring RoHS Compliant

The precision high voltage V6 Series is a family of regulated, fixed output polarity modular precision high voltage power supplies which provide exceptional performance and value in many applications. The V6 Series precision high voltage power units are fully enclosed and designed for system or bench top operation. A wide range of output voltages, up to 30kV is available. The output voltage is controlled locally by an internal multi-turn potentiometer. Remote analog voltage or resistance programming capability is included in all models. Analog monitor outputs are also included for remote monitoring of both the high voltage and current outputs.

The typical applications which the V6 Series precision high voltage power modules are used in are:

  • Spectrometers
  • CRT Testing
  • Detectors
  • E Beam Systems
  • General Laboratory Usage

Features:

  • Precision High Voltage compact Models up to 30kV
  • High Stability, Low Ripple and Noise
  • Local and Remote Programming and Monitoring
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number V6A1.5*30
Product Name Compact 30W Precision High Voltage Power Supplies
Type High Voltage
Features arc and short circuit protected; self-correcting
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance Compliant to EEC EMC Directive. Compliant to EEC Low Voltage Directive. UL/CUL recognized, File E227588. RoHS Compliant.
DC Output Voltage 1500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

100 W Single Phase Single Output Low Profile Power Supplies - PS-10012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
AC DC Converters - RPS8-500ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details