Spellman High Voltage Electronics Corporation DC-DC High Voltage Power Supplies PMT Series (6)

Description
Spellman’s Bertan brand of PMT modular high voltage power supplies offer well regulated, fixed polarity outputs up to 7.5kV, which operate off a low voltage DC input voltage. These fully enclosed modules are specifically designed with proprietary linear power conversion tech­niques to provide exceptionally low ripple and noise. The PMT is ideal for precision applications including: photomultiplier tubes, solid state detectors and ultrasonic transducers. The output voltage can be controlled by either a local internal potentiometer or by a customer provided ground referenced signal for remote operation. Additionally a ground referenced output voltage monitor signal is provided. The PMT can be powered from either a single positive voltage source or a split ± voltage source, providing application flexibility. Typical applications: Photomultiplier tubes Ultrasonic transducers Solid state detectors Features: 500V to 7.5kV @ 1.9 to 4 Watts Low Cost Modular Design Excellent Stability & Regulation Low Noise & Ripple CE Listed, UL Recognized and RoHS Compliant
Datasheet
Description
Spellman’s Bertan brand of PMT modular high voltage power supplies offer well regulated, fixed polarity outputs up to 7.5kV, which operate off a low voltage DC input voltage. These fully enclosed modules are specifically designed with proprietary linear power conversion tech­niques to provide exceptionally low ripple and noise. The PMT is ideal for precision applications including: photomultiplier tubes, solid state detectors and ultrasonic transducers. The output voltage can be controlled by either a local internal potentiometer or by a customer provided ground referenced signal for remote operation. Additionally a ground referenced output voltage monitor signal is provided. The PMT can be powered from either a single positive voltage source or a split ± voltage source, providing application flexibility. Typical applications: Photomultiplier tubes Ultrasonic transducers Solid state detectors Features: 500V to 7.5kV @ 1.9 to 4 Watts Low Cost Modular Design Excellent Stability & Regulation Low Noise & Ripple CE Listed, UL Recognized and RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC High Voltage Power Supplies - PMT Series (6) - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
DC-DC High Voltage Power Supplies
PMT Series (6)
DC-DC High Voltage Power Supplies PMT Series (6)
Spellman’s Bertan brand of PMT modular high voltage power supplies offer well regulated, fixed polarity outputs up to 7.5kV, which operate off a low voltage DC input voltage. These fully enclosed modules are specifically designed with proprietary linear power conversion tech­niques to provide exceptionally low ripple and noise. The PMT is ideal for precision applications including: photomultiplier tubes, solid state detectors and ultrasonic transducers. The output voltage can be controlled by either a local internal potentiometer or by a customer provided ground referenced signal for remote operation. Additionally a ground referenced output voltage monitor signal is provided. The PMT can be powered from either a single positive voltage source or a split ± voltage source, providing application flexibility. Typical applications: Photomultiplier tubes Ultrasonic transducers Solid state detectors Features: 500V to 7.5kV @ 1.9 to 4 Watts Low Cost Modular Design Excellent Stability & Regulation Low Noise & Ripple CE Listed, UL Recognized and RoHS Compliant

Spellman’s Bertan brand of PMT modular high voltage power supplies offer well regulated, fixed polarity outputs up to 7.5kV, which operate off a low voltage DC input voltage. These fully enclosed modules are specifically designed with proprietary linear power conversion tech­niques to provide exceptionally low ripple and noise. The PMT is ideal for precision applications including: photomultiplier tubes, solid state detectors and ultrasonic transducers.

The output voltage can be controlled by either a local internal potentiometer or by a customer provided ground referenced signal for remote operation. Additionally a ground referenced output voltage monitor signal is provided. The PMT can be powered from either a single positive voltage source or a split ± voltage source, providing application flexibility.

Typical applications:

  • Photomultiplier tubes
  • Ultrasonic transducers
  • Solid state detectors

Features:

  • 500V to 7.5kV @ 1.9 to 4 Watts
  • Low Cost Modular Design
  • Excellent Stability & Regulation
  • Low Noise & Ripple
  • CE Listed, UL Recognized and RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number PMT Series (6)
Product Name DC-DC High Voltage Power Supplies
Type High Voltage
Technology Linear Power Supply
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Designed to meet EEC EMC Directive. Compliant to EEC Low Voltage Directive. UL/CUL recognized File E148969. RoHS compliant.
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10750-20-3u-27153 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 20 amps
View Details
Plug-in - Linear Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details