Spellman High Voltage Electronics Corporation DC-DC High Voltage Power Supplies MPS10*10/24

Description
Spellman’s new MPS series are a family of high voltage 10 Watt modules that provide output voltages ranging from 1kV to 30kV. The MPS series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with higher efficiency. The MPS series produces excellent ripple and stability performance specifications from a compact footprint. Additionally the MPS series features, as standard, a differential amplifier input for the voltage programming signal to improve immunity from external system noise and addressing any offset issues. Alternatively the output voltage may be pre-set by an internal potentiometer. A fully featured remote user interface is provided via 15-pin D-type connector as standard and an optional RS-232 or RS-485 serial interface is also available. Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications. Typical Applications: Photomultiplier Tubes Electrostatic Printing Electron and Ion Beams Scintillators Electronmultiplier Detectors Microchannel Plate Detectors Mass Spectrometry Nuclear Instruments Electrostatic Lenses Features: Differential Input for Voltage Program Optional RS-232/RS-485 Control Voltage and Current Monitors and Controls High Stability, Ultra Low Ripple and Noise CE Marked and UL61010-1 Certified
Description
Spellman’s new MPS series are a family of high voltage 10 Watt modules that provide output voltages ranging from 1kV to 30kV. The MPS series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with higher efficiency. The MPS series produces excellent ripple and stability performance specifications from a compact footprint. Additionally the MPS series features, as standard, a differential amplifier input for the voltage programming signal to improve immunity from external system noise and addressing any offset issues. Alternatively the output voltage may be pre-set by an internal potentiometer. A fully featured remote user interface is provided via 15-pin D-type connector as standard and an optional RS-232 or RS-485 serial interface is also available. Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications. Typical Applications: Photomultiplier Tubes Electrostatic Printing Electron and Ion Beams Scintillators Electronmultiplier Detectors Microchannel Plate Detectors Mass Spectrometry Nuclear Instruments Electrostatic Lenses Features: Differential Input for Voltage Program Optional RS-232/RS-485 Control Voltage and Current Monitors and Controls High Stability, Ultra Low Ripple and Noise CE Marked and UL61010-1 Certified
Datasheet
Datasheet Summary
Powered by GS/AI

The Spellman MPS10*10/24 is a high voltage power supply module designed to deliver an output voltage of 10kV with a maximum output power of 10 watts. It features a hybrid topology combining linear and switch mode power conversion techniques, resulting in lower noise and higher efficiency. The module offers excellent voltage regulation, with line and load regulation specifications of ,â§0.001% of the rated output voltage. It includes a differential amplifier input for voltage programming, which enhances immunity to external noise, and an internal potentiometer for presetting the output voltage. The MPS10*10/24 is equipped with a 15-pin D-type connector for standard analog control, with optional RS-232 or RS-485 digital interfaces available. It operates within a temperature range of 0°C to 50°C and is convection cooled. The module is compact, with dimensions of 1.18 inches in height, 2.75 inches in width, and 5.12 inches in depth, weighing approximately 14.82 ounces. It is CE marked and UL61010-1 certified, making it suitable for various OEM applications, including photomultiplier tubes, electrostatic printing, and mass spectrometry.

Datasheet Summary
Powered by GS/AI

The Spellman MPS10*10/24 is a high voltage power supply module designed to deliver an output voltage of 10kV with a maximum output power of 10 watts. It features a hybrid topology combining linear and switch mode power conversion techniques, resulting in lower noise and higher efficiency. The module offers excellent voltage regulation, with line and load regulation specifications of ,â§0.001% of the rated output voltage. It includes a differential amplifier input for voltage programming, which enhances immunity to external noise, and an internal potentiometer for presetting the output voltage. The MPS10*10/24 is equipped with a 15-pin D-type connector for standard analog control, with optional RS-232 or RS-485 digital interfaces available. It operates within a temperature range of 0°C to 50°C and is convection cooled. The module is compact, with dimensions of 1.18 inches in height, 2.75 inches in width, and 5.12 inches in depth, weighing approximately 14.82 ounces. It is CE marked and UL61010-1 certified, making it suitable for various OEM applications, including photomultiplier tubes, electrostatic printing, and mass spectrometry.

Suppliers

Company
Product
Description
Supplier Links
DC-DC High Voltage Power Supplies - MPS10*10/24 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
DC-DC High Voltage Power Supplies
MPS10*10/24
DC-DC High Voltage Power Supplies MPS10*10/24
Spellman’s new MPS series are a family of high voltage 10 Watt modules that provide output voltages ranging from 1kV to 30kV. The MPS series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with higher efficiency. The MPS series produces excellent ripple and stability performance specifications from a compact footprint. Additionally the MPS series features, as standard, a differential amplifier input for the voltage programming signal to improve immunity from external system noise and addressing any offset issues. Alternatively the output voltage may be pre-set by an internal potentiometer. A fully featured remote user interface is provided via 15-pin D-type connector as standard and an optional RS-232 or RS-485 serial interface is also available. Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications. Typical Applications: Photomultiplier Tubes Electrostatic Printing Electron and Ion Beams Scintillators Electronmultiplier Detectors Microchannel Plate Detectors Mass Spectrometry Nuclear Instruments Electrostatic Lenses Features: Differential Input for Voltage Program Optional RS-232/RS-485 Control Voltage and Current Monitors and Controls High Stability, Ultra Low Ripple and Noise CE Marked and UL61010-1 Certified

Spellman’s new MPS series are a family of high voltage 10 Watt modules that provide output voltages ranging from 1kV to 30kV.

The MPS series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with higher efficiency. The MPS series produces excellent ripple and stability performance specifications from a compact footprint. Additionally the MPS series features, as standard, a differential amplifier input for the voltage programming signal to improve immunity from external system noise and addressing any offset issues. Alternatively the output voltage may be pre-set by an internal potentiometer.

A fully featured remote user interface is provided via 15-pin D-type connector as standard and an optional RS-232 or RS-485 serial interface is also available. Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications.

Typical Applications:

  • Photomultiplier Tubes
  • Electrostatic Printing
  • Electron and Ion Beams
  • Scintillators
  • Electronmultiplier Detectors
  • Microchannel Plate Detectors
  • Mass Spectrometry
  • Nuclear Instruments
  • Electrostatic Lenses

Features:

  • Differential Input for Voltage Program
  • Optional RS-232/RS-485 Control
  • Voltage and Current Monitors and Controls
  • High Stability, Ultra Low Ripple and Noise
  • CE Marked and UL61010-1 Certified
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number MPS10*10/24
Product Name DC-DC High Voltage Power Supplies
Type High Voltage
Technology Linear Power Supply
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Compliant to EEC EMC Directive. Compliant to EEC Low Voltage Directive.
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227688 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details